Alpha Wire Multi-Conductor & Paired Cables 65245CY SL005

Description
65245CY Slate 100 FT
Request a Quote Datasheet
Description
65245CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65245CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65245CY SL005
Multi-Conductor & Paired Cables 65245CY SL005
65245CY Slate 100 FT

65245CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 65245CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65245CYSL005-100-ND
Multiple Conductor Cables 65245CYSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 65245CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65245CYSL005-10-ND
Multiple Conductor Cables 65245CYSL005-10-ND
5 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4111 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4111
Shld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4111
SHLD FLEX CABLE, 5COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65245CY SL005 65245CYSL005-100-ND 61AC4111
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 5Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data