Alpha Wire Multi-Conductor & Paired Cables 65244CY SL002

Description
65244CY Slate 500 FT
Request a Quote Datasheet
Description
65244CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65244CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65244CY SL002
Multi-Conductor & Paired Cables 65244CY SL002
65244CY Slate 500 FT

65244CY Slate 500 FT

Buy Now
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4107
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4107
SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65244CY SL002 61AC4107
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6056A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details