Alpha Wire Multiple Conductor Cables 652425CY SL005

Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 652425CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652425CYSL005-10-ND
Multiple Conductor Cables 652425CYSL005-10-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 652425CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652425CYSL005-100-ND
Multiple Conductor Cables 652425CYSL005-100-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 652425CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652425CY SL005
Multi-Conductor & Paired Cables 652425CY SL005
652425CY Slate 100 FT

652425CY Slate 100 FT

Buy Now
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
61AC4102
Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire 61AC4102
SHLD FLEX CABLE, 25COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 25COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 652425CYSL005-10-ND 652425CY SL005 61AC4102
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data