Alpha Wire Multi-Conductor & Paired Cables 652425CY SL002

Description
652425CY Slate 500 FT
Request a Quote Datasheet
Description
652425CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652425CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652425CY SL002
Multi-Conductor & Paired Cables 652425CY SL002
652425CY Slate 500 FT

652425CY Slate 500 FT

Buy Now
Shld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4101 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4101
Shld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4101
SHLD FLEX CABLE, 25COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 25COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652425CY SL002 61AC4101
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details