25 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
25 Conductor Multi-Conductor Cable Slate 24 AWG 10.00' (3.05m)
UNSHLD FLEX CABLE, 25COND, 24AWG, 100FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 652425 SL005 | 652425SL005-100-ND | 61AC4099 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshld Flex Cable, 25Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |