Alpha Wire Multi-Conductor & Paired Cables 652425 SL002

Description
652425 Slate 500 FT
Request a Quote Datasheet
Description
652425 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652425 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652425 SL002
Multi-Conductor & Paired Cables 652425 SL002
652425 Slate 500 FT

652425 Slate 500 FT

Buy Now
Unshld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4098 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4098
Unshld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4098
UNSHLD FLEX CABLE, 25COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 25COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652425 SL002 61AC4098
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 25Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60157A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Motor cable - NEBM-S1G9-E-15-Q5-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details