652412CY Slate 100 FT
12 Conductor Multi-Conductor Cable Slate 24 AWG Braid 10.00' (3.05m)
CABLE 12COND 24AWG SHLD FOOT
12 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)
SHLD FLEX CABLE, 12COND, 24AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 652412CY SL005 | 652412CYSL005-10-ND | 61AC4090 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shld Flex Cable, 12Cond, 24Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |