Alpha Wire Multi-Conductor & Paired Cables 652412CY SL001

Description
652412CY Slate 1000 FT
Request a Quote Datasheet
Description
652412CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652412CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652412CY SL001
Multi-Conductor & Paired Cables 652412CY SL001
652412CY Slate 1000 FT

652412CY Slate 1000 FT

Buy Now
Shld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4088 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4088
Shld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4088
SHLD FLEX CABLE, 12COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652412CY SL001 61AC4088
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details