Alpha Wire Multi-Conductor & Paired Cables 652412 SL002

Description
652412 Slate 500 FT
Request a Quote Datasheet
Description
652412 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652412 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652412 SL002
Multi-Conductor & Paired Cables 652412 SL002
652412 Slate 500 FT

652412 Slate 500 FT

Buy Now
Unshld Flex Cable, 12Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4086 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4086
Unshld Flex Cable, 12Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4086
UNSHLD FLEX CABLE, 12COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652412 SL002 61AC4086
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details