Alpha Wire Multi-Conductor & Paired Cables 652412 SL001

Description
652412 Slate 1000 FT
Request a Quote Datasheet
Description
652412 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652412 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652412 SL001
Multi-Conductor & Paired Cables 652412 SL001
652412 Slate 1000 FT

652412 Slate 1000 FT

Buy Now
Unshld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4085 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4085
Unshld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4085
UNSHLD FLEX CABLE, 12COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652412 SL001 61AC4085
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Plug socket with cable - KMEB-3-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C Socket, angled 2-pin as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details