Alpha Wire Multi-Conductor & Paired Cables 652405 SL002

Description
652405 Slate 500 FT
Request a Quote Datasheet
Description
652405 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652405 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652405 SL002
Multi-Conductor & Paired Cables 652405 SL002
652405 Slate 500 FT

652405 Slate 500 FT

Buy Now
Unshld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4077 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4077
Unshld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4077
UNSHLD FLEX CABLE, 5COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652405 SL002 61AC4077
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details