Alpha Wire Multi-Conductor & Paired Cables 652405 SL001

Description
652405 Slate 1000 FT
Request a Quote Datasheet
Description
652405 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652405 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652405 SL001
Multi-Conductor & Paired Cables 652405 SL001
652405 Slate 1000 FT

652405 Slate 1000 FT

Buy Now
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4076
Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4076
UNSHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652405 SL001 61AC4076
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 24Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details