Alpha Wire Multi-Conductor & Paired Cables 652404 SL002

Description
652404 Slate 500 FT
Request a Quote Datasheet
Description
652404 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652404 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652404 SL002
Multi-Conductor & Paired Cables 652404 SL002
652404 Slate 500 FT

652404 Slate 500 FT

Buy Now
Unshld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4074
Unshld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4074
UNSHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652404 SL002 61AC4074
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details