Alpha Wire Multi-Conductor & Paired Cables 65227CY SL005

Description
65227CY Slate 100 FT
Request a Quote Datasheet
Description
65227CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65227CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65227CY SL005
Multi-Conductor & Paired Cables 65227CY SL005
65227CY Slate 100 FT

65227CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 65227CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65227CYSL005-100-ND
Multiple Conductor Cables 65227CYSL005-100-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 65227CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65227CYSL005-10-ND
Multiple Conductor Cables 65227CYSL005-10-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4066 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4066
Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4066
SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65227CY SL005 65227CYSL005-100-ND 61AC4066
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 7Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details