Alpha Wire Multiple Conductor Cables 65223CY SL005

Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65223CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65223CYSL005-100-ND
Multiple Conductor Cables 65223CYSL005-100-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 65223CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65223CYSL005-10-ND
Multiple Conductor Cables 65223CYSL005-10-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65223CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65223CY SL005
Multi-Conductor & Paired Cables 65223CY SL005
65223CY Slate 100 FT

65223CY Slate 100 FT

Buy Now
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4057 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4057
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4057
SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65223CYSL005-100-ND 65223CY SL005 61AC4057
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details