The Alpha Wire part number 652209 is a Xtra-Guard¬Æ Performance Cable designed for flexible applications. It features a 22 AWG bare copper conductor with a nominal PVC insulation wall of 0.022 inches and an overall jacket thickness of 0.043 inches, providing durability and resistance to oil. The cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -40 to 90¬8C for static applications and -5 to 90¬8C for dynamic use. It has a minimum bend radius of five times the cable diameter and a maximum pull tension of 49 lbs. The cable is compliant with UL AWM/Style 2587 and CSA International standards, ensuring reliability in industrial environments. Additionally, it meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. This cable is suitable for applications requiring high flexibility and torsion resistance, making it ideal for motion control and robotics.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 652209 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Bare Copper', '0.030'] |