Alpha Wire Multi-Conductor & Paired Cables 652207 SL001

Description
652207 Slate 1000 FT
Request a Quote Datasheet
Description
652207 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652207 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652207 SL001
Multi-Conductor & Paired Cables 652207 SL001
652207 Slate 1000 FT

652207 Slate 1000 FT

Buy Now
Unshld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4049
Unshld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4049
UNSHLD FLEX CABLE, 7COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652207 SL001 61AC4049
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details