Alpha Wire Multi-Conductor & Paired Cables 652205 SL001

Description
652205 Slate 1000 FT
Request a Quote Datasheet
Description
652205 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652205 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652205 SL001
Multi-Conductor & Paired Cables 652205 SL001
652205 Slate 1000 FT

652205 Slate 1000 FT

Buy Now
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4046
Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4046
UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652205 SL001 61AC4046
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details