Alpha Wire Multiple Conductor Cables 652204 SL005

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 652204SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652204SL005-100-ND
Multiple Conductor Cables 652204SL005-100-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 652204SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652204SL005-10-ND
Multiple Conductor Cables 652204SL005-10-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Slate 22 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 652204 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652204 SL005
Multi-Conductor & Paired Cables 652204 SL005
652204 Slate 100 FT

652204 Slate 100 FT

Buy Now
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4045 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
61AC4045
Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 61AC4045
UNSHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 652204SL005-100-ND 652204 SL005 61AC4045
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details