2 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
2 Conductor Multi-Conductor Cable Slate 22 AWG 10.00' (3.05m)
UNSHLD FLEX CABLE, 2COND, 22AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 652202SL005-100-ND | 652202 SL005 | 61AC4039 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshld Flex Cable, 2Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |