Alpha Wire Multiple Conductor Cables 65205CY SL002

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65205CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65205CYSL002-ND
Multiple Conductor Cables 216-65205CYSL002-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65205CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65205CY SL002
Multi-Conductor & Paired Cables 65205CY SL002
65205CY SLATE 500 FT

65205CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B8453 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B8453
Shielded Multiconductor Cable, 5 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B8453
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65205CYSL002-ND 65205CY SL002 28B8453
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details