Alpha Wire Multiple Conductor Cables 65205 SL005

Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65205SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65205SL005-ND
Multiple Conductor Cables 65205SL005-ND
5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65205 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65205 SL005
Multi-Conductor & Paired Cables 65205 SL005
65205 SLATE 100 FT

65205 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 5 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire - 28B8451 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
28B8451
Unshielded Multiconductor Cable 5 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire 28B8451
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65205SL005-ND 65205 SL005 28B8451
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 5 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data