The Shielded Multiconductor Cable, part number 65204CY, features four conductors with a 12 AWG gauge and is available in a 500-foot length. It is rated for a maximum voltage of 600 VRMS and is suitable for both static and dynamic applications with a temperature range of -40 to 90°C. The cable is constructed with bare copper conductors, PVC insulation, and a tinned copper braid shield providing a minimum of 85% coverage for enhanced protection against electromagnetic interference. The cable jacket is also made of oil-resistant PVC, ensuring durability in various environments. This product complies with multiple safety and environmental standards, including UL AWM/STYLE 2587 and RoHS directives, making it a reliable choice for engineers seeking a robust and compliant wiring solution.
65204CY SLATE 500 FT
4 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65204CY SL002 | 65204CYSL002-ND | 28B8447 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 4 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |