Alpha Wire Multi-Conductor & Paired Cables 65204 SL005

Description
65204 SLATE 100 FT
Request a Quote Datasheet
Description
65204 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65204 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65204 SL005
Multi-Conductor & Paired Cables 65204 SL005
65204 SLATE 100 FT

65204 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65204SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65204SL005-ND
Multiple Conductor Cables 65204SL005-ND
4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)

Buy Now Datasheet
CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC - 70137632 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC
70137632
CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC 70137632
CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC

CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC

Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire - 28B8445 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
28B8445
Unshielded Multiconductor Cable 4 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire 28B8445
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65204 SL005 65204SL005-ND 70137632 28B8445
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables CABLE, STANDARD-FLEX; 4; 12 AWG; 65 X 30; 0.220 IN.; 0.5 IN.; LUBRICATED PVC Unshielded Multiconductor Cable 4 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details