3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 100.0' (30.5m)
65203CY SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 65203CYSL005-ND | 65203CY SL005 | 28B8442 | 70137581 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 3 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire | CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Cable Shielding | Braid | Braid |