Alpha Wire Multiple Conductor Cables 65203CY SL002

Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65203CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65203CYSL002-ND
Multiple Conductor Cables 65203CYSL002-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65203CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65203CY SL002
Multi-Conductor & Paired Cables 65203CY SL002
65203CY SLATE 500 FT

65203CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B8441 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B8441
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B8441
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65203CYSL002-ND 65203CY SL002 28B8441
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 12Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details