Alpha Wire Multiple Conductor Cables 65203CY SL001

Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65203CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65203CYSL001-ND
Multiple Conductor Cables 216-65203CYSL001-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 12 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65203CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65203CY SL001
Multi-Conductor & Paired Cables 65203CY SL001
65203CY SLATE 1000 FT

65203CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 28B8440 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
28B8440
Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 28B8440
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 12AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC - 70137695 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC
70137695
CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC 70137695
CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC

CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-65203CYSL001-ND 65203CY SL001 28B8440 70137695
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 12Awg, 1000Ft, 600V; Cable Shielding Alpha Wire CABLE, SHIELDED; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.53 IN.; -5 DEGC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details