3 Conductor Multi-Conductor Cable Slate 12 AWG 100.0' (30.5m)
CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 100FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 65203 SL005 | 65203SL005-ND | 70137629 | 28B8439 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC | Unshielded Multiconductor Cable 3 Conductor 12Awg 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 3 # | 3 # |