Alpha Wire Multi-Conductor & Paired Cables 65203 SL002

Description
65203 SLATE 500 FT
Request a Quote Datasheet
Description
65203 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65203 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65203 SL002
Multi-Conductor & Paired Cables 65203 SL002
65203 SLATE 500 FT

65203 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65203SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65203SL002-ND
Multiple Conductor Cables 65203SL002-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 12 AWG 500.0' (152.4m)

Buy Now Datasheet
CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC - 70137676 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC
70137676
CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC 70137676
CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC

CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire - 28B8438 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
28B8438
Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire 28B8438
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65203 SL002 65203SL002-ND 70137676 28B8438
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables CABLE, STANDARD-FLEX; 3; 12 AWG; 65 X 30; 0.220 IN.; 0.436 IN.; LUBRICATED PVC Unshielded Multiconductor Cable 3 Conductor 12Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details