Alpha Wire Multiple Conductor Cables 65203 SL001

Description
3 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65203SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65203SL001-ND
Multiple Conductor Cables 65203SL001-ND
3 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 12 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65203 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65203 SL001
Multi-Conductor & Paired Cables 65203 SL001
65203 SLATE 1000 FT

65203 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 12Awg 1000Ft; Cable Shielding Alpha Wire - 28B8437 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 1000Ft; Cable Shielding Alpha Wire
28B8437
Unshielded Multiconductor Cable 3 Conductor 12Awg 1000Ft; Cable Shielding Alpha Wire 28B8437
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65203SL001-ND 65203 SL001 28B8437
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 12Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details