Alpha Wire Multi-Conductor & Paired Cables 65105 SL005

Description
65105 SLATE 100 FT
Request a Quote Datasheet
Description
65105 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65105 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65105 SL005
Multi-Conductor & Paired Cables 65105 SL005
65105 SLATE 100 FT

65105 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65105SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65105SL005-ND
Multiple Conductor Cables 65105SL005-ND
5 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire - 28B8426 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
28B8426
Unshielded Multiconductor Cable 5 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire 28B8426
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65105 SL005 65105SL005-ND 28B8426
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details