Alpha Wire Multi-Conductor & Paired Cables 65104CY SL002

Description
65104CY SLATE 500 FT
Request a Quote
Description
65104CY SLATE 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 65104CY, features four conductors with a wire gauge of 10 AWG and is available in a 500-foot length. It is rated for a maximum voltage of 600 VRMS and is suitable for both static and dynamic applications with a temperature range of -40 to 90°C. The cable is constructed with bare copper conductors, PVC insulation, and a tinned copper braid shield providing a minimum of 85% coverage for enhanced protection against electromagnetic interference. The cable's physical properties include a minimum bend radius of five times the cable diameter and a maximum pull tension of 346 lbs. Additionally, it complies with various standards including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations. This cable is designed for applications requiring reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 65104CY, features four conductors with a wire gauge of 10 AWG and is available in a 500-foot length. It is rated for a maximum voltage of 600 VRMS and is suitable for both static and dynamic applications with a temperature range of -40 to 90°C. The cable is constructed with bare copper conductors, PVC insulation, and a tinned copper braid shield providing a minimum of 85% coverage for enhanced protection against electromagnetic interference. The cable's physical properties include a minimum bend radius of five times the cable diameter and a maximum pull tension of 346 lbs. Additionally, it complies with various standards including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations. This cable is designed for applications requiring reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65104CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104CY SL002
Multi-Conductor & Paired Cables 65104CY SL002
65104CY SLATE 500 FT

65104CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 216-65104CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65104CYSL002-ND
Multiple Conductor Cables 216-65104CYSL002-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 10 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B8422 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B8422
Shielded Multiconductor Cable, 4 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B8422
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 10AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 10AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65104CY SL002 216-65104CYSL002-ND 28B8422
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 10Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details