Alpha Wire Multi-Conductor & Paired Cables 65104 SL199

Description
65104 SLATE BULK FT
Request a Quote Datasheet
Description
65104 SLATE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65104 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104 SL199
Multi-Conductor & Paired Cables 65104 SL199
65104 SLATE BULK FT

65104 SLATE BULK FT

Buy Now
Multiple Conductor Cables - 65104SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65104SL199-ND
Multiple Conductor Cables 65104SL199-ND
CABLE 4COND 10AWG SLATE 100'

CABLE 4COND 10AWG SLATE 100'

Buy Now Datasheet
Xtra-Guard Flex / Bulk Ft Alpha Wire - 90R6569 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Flex / Bulk Ft Alpha Wire
90R6569
Xtra-Guard Flex / Bulk Ft Alpha Wire 90R6569
XTRA-GUARD FLEX / BULK FT

XTRA-GUARD FLEX / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65104 SL199 65104SL199-ND 90R6569
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard Flex / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details