Alpha Wire Multi-Conductor & Paired Cables 65104 SL005

Description
100' XTRA-GUARD FLEX CBL 1
Request a Quote Datasheet
Description
100' XTRA-GUARD FLEX CBL 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65104 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65104 SL005
Multi-Conductor & Paired Cables 65104 SL005
100' XTRA-GUARD FLEX CBL 1

100' XTRA-GUARD FLEX CBL 1

Buy Now
Multiple Conductor Cables - 65104SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65104SL005-ND
Multiple Conductor Cables 65104SL005-ND
4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC - 70137641 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC
70137641
CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC 70137641
CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC

CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC

Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire - 28B8420 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
28B8420
Unshielded Multiconductor Cable 4 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire 28B8420
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65104 SL005 65104SL005-ND 70137641 28B8420
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables CABLE, STANDARD-FLEX; 4; 10 AWG; 105 X 30; 0.220 IN.; 0.568 IN.; LUBRICATED PVC Unshielded Multiconductor Cable 4 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details