Alpha Wire Multiple Conductor Cables 65103 SL005

Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65103SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65103SL005-ND
Multiple Conductor Cables 65103SL005-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 10 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65103 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65103 SL005
Multi-Conductor & Paired Cables 65103 SL005
65103 SLATE 100 FT

65103 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire - 28B8414 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
28B8414
Unshielded Multiconductor Cable 3 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire 28B8414
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65103SL005-ND 65103 SL005 28B8414
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 10Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details