3 Conductor Multi-Conductor Cable Slate 10 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65103 SL002 | 65103SL002-ND | 28B8413 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 3 Conductor 10Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |