Alpha Wire Multiple Conductor Cables 65103 SL001

Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65103SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65103SL001-ND
Multiple Conductor Cables 216-65103SL001-ND
3 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 10 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65103 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65103 SL001
Multi-Conductor & Paired Cables 65103 SL001
65103 SLATE 1000 FT

65103 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire - 28B8412 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire
28B8412
Unshielded Multiconductor Cable 3 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire 28B8412
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65103SL001-ND 65103 SL001 28B8412
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 10Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products