Alpha Wire Multi-Conductor & Paired Cables 65025CY SL002

Description
65025CY SLATE 500 FT
Request a Quote Datasheet
Description
65025CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65025CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65025CY SL002
Multi-Conductor & Paired Cables 65025CY SL002
65025CY SLATE 500 FT

65025CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2444 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2444
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2444
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:25AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:25AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65025CY SL002 91F2444
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 25Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details