Alpha Wire Multiple Conductor Cables 65012CY SL005

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65012CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65012CYSL005-ND
Multiple Conductor Cables 65012CYSL005-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65012CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65012CY SL005
Multi-Conductor & Paired Cables 65012CY SL005
65012CY SLATE 100 FT

65012CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 06M3987 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
06M3987
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 06M3987
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65012CYSL005-ND 65012CY SL005 06M3987
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 12 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details