Alpha Wire Multiple Conductor Cables 65012CY SL002

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65012CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65012CYSL002-ND
Multiple Conductor Cables 65012CYSL002-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65012CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65012CY SL002
Multi-Conductor & Paired Cables 65012CY SL002
65012CY SLATE 500 FT

65012CY SLATE 500 FT

Buy Now
Cable, Shielded; 12; 20 AWG; 10 x 30; 0.500 in.; 0.022 in.; 0.040 in.; -5 degC - 70139822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 12; 20 AWG; 10 x 30; 0.500 in.; 0.022 in.; 0.040 in.; -5 degC
70139822
Cable, Shielded; 12; 20 AWG; 10 x 30; 0.500 in.; 0.022 in.; 0.040 in.; -5 degC 70139822
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG, 10⁄30 Stranding Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG, 10⁄30 Stranding
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2435 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2435
Shielded Multiconductor Cable, 12 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2435
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65012CYSL002-ND 65012CY SL002 70139822 91F2435
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Shielded; 12; 20 AWG; 10 x 30; 0.500 in.; 0.022 in.; 0.040 in.; -5 degC Shielded Multiconductor Cable, 12 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data