Alpha Wire Multiple Conductor Cables 65012 SL005

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65012SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65012SL005-ND
Multiple Conductor Cables 65012SL005-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65012 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65012 SL005
Multi-Conductor & Paired Cables 65012 SL005
65012 SLATE 100 FT

65012 SLATE 100 FT

Buy Now
Cable, Standard-Flex; 12; 20 AWG; 10 x 30; 0.420 in.; 0.022 in.; Lubricated PVC - 70139724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 12; 20 AWG; 10 x 30; 0.420 in.; 0.022 in.; Lubricated PVC
70139724
Cable, Standard-Flex; 12; 20 AWG; 10 x 30; 0.420 in.; 0.022 in.; Lubricated PVC 70139724
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2433 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2433
Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2433
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65012SL005-ND 65012 SL005 70139724 91F2433
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Standard-Flex; 12; 20 AWG; 10 x 30; 0.420 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable 12 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data