Alpha Wire Multi-Conductor & Paired Cables 65012 SL001

Description
65012 SLATE 1000 FT
Request a Quote Datasheet
Description
65012 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65012 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65012 SL001
Multi-Conductor & Paired Cables 65012 SL001
65012 SLATE 1000 FT

65012 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 65012SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65012SL001-ND
Multiple Conductor Cables 65012SL001-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 91F2431 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
91F2431
Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 91F2431
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65012 SL001 65012SL001-ND 91F2431
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 12 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details