Alpha Wire Multiple Conductor Cables 65009 SL005

Description
9 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65009SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65009SL005-ND
Multiple Conductor Cables 65009SL005-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65009 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65009 SL005
Multi-Conductor & Paired Cables 65009 SL005
65009 SLATE 100 FT

65009 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 91F2430 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
91F2430
Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 91F2430
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 9; 20 AWG; 10 x 30; 0.410 in.; 0.022 in.; Lubricated PVC - 70139721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 9; 20 AWG; 10 x 30; 0.410 in.; 0.022 in.; Lubricated PVC
70139721
Cable, Standard-Flex; 9; 20 AWG; 10 x 30; 0.410 in.; 0.022 in.; Lubricated PVC 70139721
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 65009SL005-ND 65009 SL005 91F2430 70139721
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 9 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Cable, Standard-Flex; 9; 20 AWG; 10 x 30; 0.410 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers