Alpha Wire Multi-Conductor & Paired Cables 65009 SL002

Description
65009 SLATE 500 FT
Request a Quote Datasheet
Description
65009 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65009 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65009 SL002
Multi-Conductor & Paired Cables 65009 SL002
65009 SLATE 500 FT

65009 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65009SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65009SL002-ND
Multiple Conductor Cables 65009SL002-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 91F2429 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
91F2429
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 91F2429
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65009 SL002 65009SL002-ND 91F2429
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details