Alpha Wire Multi-Conductor & Paired Cables 65007CY SL005

Description
65007CY SLATE 100 FT
Request a Quote Datasheet
Description
65007CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65007CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65007CY SL005
Multi-Conductor & Paired Cables 65007CY SL005
65007CY SLATE 100 FT

65007CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65007CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65007CYSL005-ND
Multiple Conductor Cables 65007CYSL005-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 89K8242 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
89K8242
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 89K8242
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 7; 20 AWG; 10 x 30; 0.385 in.; 0.022 in.; 0.035 in.; -5 degC - 70139820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 7; 20 AWG; 10 x 30; 0.385 in.; 0.022 in.; 0.035 in.; -5 degC
70139820
Cable, Shielded; 7; 20 AWG; 10 x 30; 0.385 in.; 0.022 in.; 0.035 in.; -5 degC 70139820
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG, 10⁄30 Stranding Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG, 10⁄30 Stranding
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 65007CY SL005 65007CYSL005-ND 89K8242 70139820
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire Cable, Shielded; 7; 20 AWG; 10 x 30; 0.385 in.; 0.022 in.; 0.035 in.; -5 degC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details