Alpha Wire Multiple Conductor Cables 65007CY SL002

Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65007CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65007CYSL002-ND
Multiple Conductor Cables 65007CYSL002-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65007CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65007CY SL002
Multi-Conductor & Paired Cables 65007CY SL002
65007CY SLATE 500 FT

65007CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2426 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2426
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2426
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65007CYSL002-ND 65007CY SL002 91F2426
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers