Alpha Wire Multiple Conductor Cables 65007CY SL001

Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65007CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65007CYSL001-ND
Multiple Conductor Cables 65007CYSL001-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65007CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65007CY SL001
Multi-Conductor & Paired Cables 65007CY SL001
65007CY SLATE 1000 FT

65007CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2425 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2425
Shielded Multiconductor Cable, 7 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2425
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65007CYSL001-ND 65007CY SL001 91F2425
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products