Alpha Wire Multiple Conductor Cables 65007 SL199

Description
CABLE 7COND 20AWG SLATE 100'
Request a Quote Datasheet
Description
CABLE 7COND 20AWG SLATE 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65007SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65007SL199-ND
Multiple Conductor Cables 65007SL199-ND
CABLE 7COND 20AWG SLATE 100'

CABLE 7COND 20AWG SLATE 100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65007 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65007 SL199
Multi-Conductor & Paired Cables 65007 SL199
65007 SLATE BULK FT

65007 SLATE BULK FT

Buy Now
Xtra-Guard Flex / Bulk Ft Alpha Wire - 90R6560 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard Flex / Bulk Ft Alpha Wire
90R6560
Xtra-Guard Flex / Bulk Ft Alpha Wire 90R6560
XTRA-GUARD FLEX / BULK FT

XTRA-GUARD FLEX / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65007SL199-ND 65007 SL199 90R6560
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard Flex / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details