4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 65004SL005-ND | 105390 | 65004 SL005 | 91F2418 | 70139712 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 4 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire | Cable, Standard-Flex; 4; 20 AWG; 10 x 30; 0.260 in.; 0.022 in.; Lubricated PVC |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper | Copper | |||
| Number of Conductors | 4 # | 4 # |