Alpha Wire Multi-Conductor & Paired Cables 65004 SL001

Description
65004 SLATE 1000 FT
Request a Quote Datasheet
Description
65004 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65004 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65004 SL001
Multi-Conductor & Paired Cables 65004 SL001
65004 SLATE 1000 FT

65004 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 65004SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65004SL001-1000-ND
Multiple Conductor Cables 65004SL001-1000-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 91F2416 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
91F2416
Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 91F2416
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 4; 20 AWG; 10 x 30; 0.260 in.; 0.022 in.; Lubricated PVC - 70139710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 4; 20 AWG; 10 x 30; 0.260 in.; 0.022 in.; Lubricated PVC
70139710
Cable, Standard-Flex; 4; 20 AWG; 10 x 30; 0.260 in.; 0.022 in.; Lubricated PVC 70139710
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 65004 SL001 65004SL001-1000-ND 91F2416 70139710
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire Cable, Standard-Flex; 4; 20 AWG; 10 x 30; 0.260 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers